multicomp PRO Surface Mount Thick Film Resistor, Mcwr Series, 620 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Multicomp Pro MCWR12X6200FTL

Description
Surface Mount Thick Film Resistor, MCWR Series, 620 ohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, MCWR Series, 620 ohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Mcwr Series, 620 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Multicomp Pro - 94X2280 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Mcwr Series, 620 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Multicomp Pro
94X2280
Surface Mount Thick Film Resistor, Mcwr Series, 620 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Multicomp Pro 94X2280
Surface Mount Thick Film Resistor, MCWR Series, 620 ohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, MCWR Series, 620 ohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Mcwr Series, 620 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Multicomp Pro - 94X2279 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Mcwr Series, 620 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Multicomp Pro
94X2279
Surface Mount Thick Film Resistor, Mcwr Series, 620 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Multicomp Pro 94X2279
Surface Mount Thick Film Resistor, MCWR Series, 620 ohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, MCWR Series, 620 ohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 94X2280
Product Name Surface Mount Thick Film Resistor, Mcwr Series, 620 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623712-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 27000 ohms
Tolerance 5 +/- %
View Details
Chassis Mount Resistors - 1617598 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS
View Details
0.0003 OHM 10W Resistor - 52-BVE-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 3.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R365JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details