multicomp PRO Surface Mount Thick Film Resistor, Mcwr Series, 56 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Multicomp Pro MCWR12X56R0FTL

Description
Surface Mount Thick Film Resistor, MCWR Series, 56 ohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, MCWR Series, 56 ohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Mcwr Series, 56 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Multicomp Pro - 94X2268 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Mcwr Series, 56 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Multicomp Pro
94X2268
Surface Mount Thick Film Resistor, Mcwr Series, 56 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Multicomp Pro 94X2268
Surface Mount Thick Film Resistor, MCWR Series, 56 ohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, MCWR Series, 56 ohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Mcwr Series, 56 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Multicomp Pro - 94X2269 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Mcwr Series, 56 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Multicomp Pro
94X2269
Surface Mount Thick Film Resistor, Mcwr Series, 56 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Multicomp Pro 94X2269
Surface Mount Thick Film Resistor, MCWR Series, 56 ohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, MCWR Series, 56 ohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 94X2268
Product Name Surface Mount Thick Film Resistor, Mcwr Series, 56 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260349 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 4320
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details