The Surface Mount Chip Resistor, Thick Film, MCWR Series, part number 94X2274, has a resistance value of 56 kΩ with a tolerance of 1%. It is rated for a maximum power dissipation of 250 mW and can operate at a maximum voltage of 200 V. The resistor is constructed with a high-grade ceramic body and features a protective coating over the resistive layer. It is suitable for various applications, including consumer electronics, computer systems, and telecommunications. The component is RoHS compliant and designed for surface mounting, making it compatible with automated assembly processes. Its dimensions are consistent with the 1206 size code, facilitating integration into compact electronic designs.
Surface Mount Chip Resistor, Thick Film, MCWR Series, 56 kohm, 250 mW, 1%, 200 V RoHS Compliant: Yes
Surface Mount Chip Resistor, Thick Film, MCWR Series, 56 kohm, 250 mW, 1%, 200 V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 94X2275 |
| Product Name | Surface Mount Chip Resistor, Thick Film, Mcwr Series, 56 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Multicomp Pro |
| Configuration | Single Resistor |