multicomp PRO Surface Mount Chip Resistor, Thick Film, Mcwr Series, 560 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Multicomp Pro MCWR12X5600FTL

Description
Surface Mount Chip Resistor, Thick Film, MCWR Series, 560 ohm, 250 mW, 1%, 200 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Chip Resistor, Thick Film, MCWR Series, 560 ohm, 250 mW, 1%, 200 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 560 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Multicomp Pro - 94X2271 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 560 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Multicomp Pro
94X2271
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 560 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Multicomp Pro 94X2271
Surface Mount Chip Resistor, Thick Film, MCWR Series, 560 ohm, 250 mW, 1%, 200 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, MCWR Series, 560 ohm, 250 mW, 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 560 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Multicomp Pro - 94X2270 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 560 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Multicomp Pro
94X2270
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 560 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Multicomp Pro 94X2270
Surface Mount Chip Resistor, Thick Film, MCWR Series, 560 ohm, 250 mW, 1%, 200 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, MCWR Series, 560 ohm, 250 mW, 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 94X2271
Product Name Surface Mount Chip Resistor, Thick Film, Mcwr Series, 560 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1260413 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details