multicomp PRO Surface Mount Thick Film Resistor, Mcwr Series, 47 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Multicomp Pro MCWR12X4702FTL

Description
Surface Mount Thick Film Resistor, MCWR Series, 47 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, MCWR Series, 47 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Mcwr Series, 47 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Multicomp Pro - 85X6413 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Mcwr Series, 47 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Multicomp Pro
85X6413
Surface Mount Thick Film Resistor, Mcwr Series, 47 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Multicomp Pro 85X6413
Surface Mount Thick Film Resistor, MCWR Series, 47 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, MCWR Series, 47 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Mcwr Series, 47 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Multicomp Pro - 94X2264 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Mcwr Series, 47 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Multicomp Pro
94X2264
Surface Mount Thick Film Resistor, Mcwr Series, 47 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Multicomp Pro 94X2264
Surface Mount Thick Film Resistor, MCWR Series, 47 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, MCWR Series, 47 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 85X6413
Product Name Surface Mount Thick Film Resistor, Mcwr Series, 47 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722220 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details