multicomp PRO Res, 470R, 1%, 250Mw, 1206, Thick Film; Resistance Multicomp Pro MCWR12X4700FTL

Description
RES, 470R, 1%, 250MW, 1206, THICK FILM; Resistance:470ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RES, 470R, 1%, 250MW, 1206, THICK FILM; Resistance:470ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 470R, 1%, 250Mw, 1206, Thick Film; Resistance Multicomp Pro - 94X2261 - Newark, An Avnet Company
Chicago, IL, United States
Res, 470R, 1%, 250Mw, 1206, Thick Film; Resistance Multicomp Pro
94X2261
Res, 470R, 1%, 250Mw, 1206, Thick Film; Resistance Multicomp Pro 94X2261
RES, 470R, 1%, 250MW, 1206, THICK FILM; Resistance:470ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

RES, 470R, 1%, 250MW, 1206, THICK FILM; Resistance:470ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Mcwr Series, 470 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Multicomp Pro - 94X2262 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Mcwr Series, 470 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Multicomp Pro
94X2262
Surface Mount Thick Film Resistor, Mcwr Series, 470 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Multicomp Pro 94X2262
Surface Mount Thick Film Resistor, MCWR Series, 470 ohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, MCWR Series, 470 ohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 94X2261 94X2262
Product Name Res, 470R, 1%, 250Mw, 1206, Thick Film; Resistance Multicomp Pro Surface Mount Thick Film Resistor, Mcwr Series, 470 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Multicomp Pro
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric] Surface Mount Technology (SMT / SMD)
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers