multicomp PRO Surface Mount Thick Film Resistor, Mcwr Series, 430 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Multicomp Pro MCWR12X4303FTL

Description
Surface Mount Thick Film Resistor, MCWR Series, 430 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, MCWR Series, 430 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Mcwr Series, 430 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Multicomp Pro - 85X6410 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Mcwr Series, 430 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Multicomp Pro
85X6410
Surface Mount Thick Film Resistor, Mcwr Series, 430 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Multicomp Pro 85X6410
Surface Mount Thick Film Resistor, MCWR Series, 430 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, MCWR Series, 430 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Mcwr Series, 430 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Multicomp Pro - 94X2259 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Mcwr Series, 430 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Multicomp Pro
94X2259
Surface Mount Thick Film Resistor, Mcwr Series, 430 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Multicomp Pro 94X2259
Surface Mount Thick Film Resistor, MCWR Series, 430 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, MCWR Series, 430 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 85X6410
Product Name Surface Mount Thick Film Resistor, Mcwr Series, 430 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52A101JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers