multicomp PRO Surface Mount Thick Film Resistor, Mcwr Series, 430 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Multicomp Pro MCWR12X4300FTL

Description
Surface Mount Thick Film Resistor, MCWR Series, 430 ohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, MCWR Series, 430 ohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Mcwr Series, 430 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Multicomp Pro - 94X2258 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Mcwr Series, 430 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Multicomp Pro
94X2258
Surface Mount Thick Film Resistor, Mcwr Series, 430 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Multicomp Pro 94X2258
Surface Mount Thick Film Resistor, MCWR Series, 430 ohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, MCWR Series, 430 ohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Mcwr Series, 430 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Multicomp Pro - 94X2257 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Mcwr Series, 430 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Multicomp Pro
94X2257
Surface Mount Thick Film Resistor, Mcwr Series, 430 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Multicomp Pro 94X2257
Surface Mount Thick Film Resistor, MCWR Series, 430 ohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, MCWR Series, 430 ohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 94X2258
Product Name Surface Mount Thick Film Resistor, Mcwr Series, 430 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614782-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 4.7 ohms
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details