multicomp PRO Surface Mount Thick Film Resistor, Mcwr Series, 39 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Multicomp Pro MCWR12X39R0FTL

Description
Surface Mount Thick Film Resistor, MCWR Series, 39 ohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, MCWR Series, 39 ohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Mcwr Series, 39 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Multicomp Pro - 85X6409 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Mcwr Series, 39 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Multicomp Pro
85X6409
Surface Mount Thick Film Resistor, Mcwr Series, 39 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Multicomp Pro 85X6409
Surface Mount Thick Film Resistor, MCWR Series, 39 ohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, MCWR Series, 39 ohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Mcwr Series, 39 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Multicomp Pro - 94X2248 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Mcwr Series, 39 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Multicomp Pro
94X2248
Surface Mount Thick Film Resistor, Mcwr Series, 39 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Multicomp Pro 94X2248
Surface Mount Thick Film Resistor, MCWR Series, 39 ohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, MCWR Series, 39 ohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 85X6409
Product Name Surface Mount Thick Film Resistor, Mcwr Series, 39 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614883-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 200000 ohms
View Details
3 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details