multicomp PRO Surface Mount Chip Resistor, Thick Film, Mcwr Series, 39 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Multicomp Pro MCWR12X3902FTL

Description
Surface Mount Chip Resistor, Thick Film, MCWR Series, 39 kohm, 250 mW, 1%, 200 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Chip Resistor, Thick Film, MCWR Series, 39 kohm, 250 mW, 1%, 200 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 39 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Multicomp Pro - 94X2254 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 39 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Multicomp Pro
94X2254
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 39 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Multicomp Pro 94X2254
Surface Mount Chip Resistor, Thick Film, MCWR Series, 39 kohm, 250 mW, 1%, 200 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, MCWR Series, 39 kohm, 250 mW, 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 39 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Multicomp Pro - 94X2253 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 39 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Multicomp Pro
94X2253
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 39 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Multicomp Pro 94X2253
Surface Mount Chip Resistor, Thick Film, MCWR Series, 39 kohm, 250 mW, 1%, 200 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, MCWR Series, 39 kohm, 250 mW, 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 94X2254
Product Name Surface Mount Chip Resistor, Thick Film, Mcwr Series, 39 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614885-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 220000 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311314 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD2803FCT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details