multicomp PRO Surface Mount Thick Film Resistor, Mcwr Series, 33 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Multicomp Pro MCWR12X33R0FTL

Description
Surface Mount Thick Film Resistor, MCWR Series, 33 ohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, MCWR Series, 33 ohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Mcwr Series, 33 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Multicomp Pro - 85X6407 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Mcwr Series, 33 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Multicomp Pro
85X6407
Surface Mount Thick Film Resistor, Mcwr Series, 33 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Multicomp Pro 85X6407
Surface Mount Thick Film Resistor, MCWR Series, 33 ohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, MCWR Series, 33 ohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Mcwr Series, 33 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Multicomp Pro - 94X2234 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Mcwr Series, 33 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Multicomp Pro
94X2234
Surface Mount Thick Film Resistor, Mcwr Series, 33 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Multicomp Pro 94X2234
Surface Mount Thick Film Resistor, MCWR Series, 33 ohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, MCWR Series, 33 ohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 85X6407
Product Name Surface Mount Thick Film Resistor, Mcwr Series, 33 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C334J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.01 OHM 10W Resistor - 53-PBV-R010-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0100 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details