multicomp PRO Res, 330K, 5%, 0.25W, 1206, Thick Film; Resistor Case Style Multicomp Pro MCWR12X334 JTL

Description
RES, 330K, 5%, 0.25W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:330kohm; Product Range:MCWR12 Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± RoHS Compliant: Yes
Description
RES, 330K, 5%, 0.25W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:330kohm; Product Range:MCWR12 Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Resistor, part number 22AC4776, is a thick film chip resistor with a resistance value of 330 kΩ and a tolerance of ±5%. It is housed in a 1206 case style, which measures 3.1 mm x 1.6 mm x 0.6 mm. This resistor has a power rating of 0.25 W (1/4 W) and a maximum operating voltage of 200 V. It is designed for high reliability and stability, making it suitable for applications in consumer electronics, computer systems, and telecommunications. The resistor features a robust construction with a ceramic body and metal electrodes, ensuring durability and performance. It is compatible with automatic placement systems for surface mounting and can withstand soldering temperatures of up to 260°C for short durations. The product is RoHS compliant, indicating it meets environmental standards for hazardous substances. This resistor is a suitable choice for engineers looking for a reliable component for their electronic designs.

Datasheet Summary
Powered by GS/AI

The Resistor, part number 22AC4776, is a thick film chip resistor with a resistance value of 330 kΩ and a tolerance of ±5%. It is housed in a 1206 case style, which measures 3.1 mm x 1.6 mm x 0.6 mm. This resistor has a power rating of 0.25 W (1/4 W) and a maximum operating voltage of 200 V. It is designed for high reliability and stability, making it suitable for applications in consumer electronics, computer systems, and telecommunications. The resistor features a robust construction with a ceramic body and metal electrodes, ensuring durability and performance. It is compatible with automatic placement systems for surface mounting and can withstand soldering temperatures of up to 260°C for short durations. The product is RoHS compliant, indicating it meets environmental standards for hazardous substances. This resistor is a suitable choice for engineers looking for a reliable component for their electronic designs.

Suppliers

Company
Product
Description
Supplier Links
Res, 330K, 5%, 0.25W, 1206, Thick Film; Resistor Case Style Multicomp Pro - 22AC4776 - Newark, An Avnet Company
Chicago, IL, United States
Res, 330K, 5%, 0.25W, 1206, Thick Film; Resistor Case Style Multicomp Pro
22AC4776
Res, 330K, 5%, 0.25W, 1206, Thick Film; Resistor Case Style Multicomp Pro 22AC4776
RES, 330K, 5%, 0.25W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:330kohm; Product Range:MCWR12 Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 330K, 5%, 0.25W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:330kohm; Product Range:MCWR12 Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 22AC4776
Product Name Res, 330K, 5%, 0.25W, 1206, Thick Film; Resistor Case Style Multicomp Pro
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206
Resistance Range 330000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614881-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 75000 ohms
View Details
2 suppliers
Through Hole Resistors - 1249314 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMT-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2C2R0J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details