multicomp PRO Res, 330R, 1%, 250Mw, 1206, Thick Film; Resistance Multicomp Pro MCWR12X3300FTL

Description
RES, 330R, 1%, 250MW, 1206, THICK FILM; Resistance:330ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RES, 330R, 1%, 250MW, 1206, THICK FILM; Resistance:330ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 330R, 1%, 250Mw, 1206, Thick Film; Resistance Multicomp Pro - 85X6408 - Newark, An Avnet Company
Chicago, IL, United States
Res, 330R, 1%, 250Mw, 1206, Thick Film; Resistance Multicomp Pro
85X6408
Res, 330R, 1%, 250Mw, 1206, Thick Film; Resistance Multicomp Pro 85X6408
RES, 330R, 1%, 250MW, 1206, THICK FILM; Resistance:330ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

RES, 330R, 1%, 250MW, 1206, THICK FILM; Resistance:330ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 330R, 1%, 250Mw, 1206, Thick Film; Resistance Multicomp Pro - 94X2235 - Newark, An Avnet Company
Chicago, IL, United States
Res, 330R, 1%, 250Mw, 1206, Thick Film; Resistance Multicomp Pro
94X2235
Res, 330R, 1%, 250Mw, 1206, Thick Film; Resistance Multicomp Pro 94X2235
RES, 330R, 1%, 250MW, 1206, THICK FILM; Resistance:330ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

RES, 330R, 1%, 250MW, 1206, THICK FILM; Resistance:330ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 85X6408
Product Name Res, 330R, 1%, 250Mw, 1206, Thick Film; Resistance Multicomp Pro
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details