multicomp PRO Surface Mount Chip Resistor, Thick Film, Mcwr Series, 270 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Multicomp Pro MCWR12X2700FTL

Description
Surface Mount Chip Resistor, Thick Film, MCWR Series, 270 ohm, 250 mW, 1%, 200 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Chip Resistor, Thick Film, MCWR Series, 270 ohm, 250 mW, 1%, 200 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 270 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Multicomp Pro - 94X2223 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 270 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Multicomp Pro
94X2223
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 270 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Multicomp Pro 94X2223
Surface Mount Chip Resistor, Thick Film, MCWR Series, 270 ohm, 250 mW, 1%, 200 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, MCWR Series, 270 ohm, 250 mW, 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 270 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Multicomp Pro - 94X2222 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 270 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Multicomp Pro
94X2222
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 270 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Multicomp Pro 94X2222
Surface Mount Chip Resistor, Thick Film, MCWR Series, 270 ohm, 250 mW, 1%, 200 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, MCWR Series, 270 ohm, 250 mW, 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 94X2223
Product Name Surface Mount Chip Resistor, Thick Film, Mcwr Series, 270 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 2567727 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD685JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details