multicomp PRO Res, 2K4, 1%, 0.25W, 1206, Thick Film; Resistance Multicomp MCWR12X2401FTL

Description
RES, 2K4, 1%, 0.25W, 1206, THICK FILM; Resistance:2.4kohm; Product Range:MCWR12 Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Resistor Case Style:1206 [3216 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%;
Datasheet
Description
RES, 2K4, 1%, 0.25W, 1206, THICK FILM; Resistance:2.4kohm; Product Range:MCWR12 Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Resistor Case Style:1206 [3216 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%;
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 2K4, 1%, 0.25W, 1206, Thick Film; Resistance Multicomp - 43AC3894 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K4, 1%, 0.25W, 1206, Thick Film; Resistance Multicomp
43AC3894
Res, 2K4, 1%, 0.25W, 1206, Thick Film; Resistance Multicomp 43AC3894
RES, 2K4, 1%, 0.25W, 1206, THICK FILM; Resistance:2.4kohm; Product Range:MCWR12 Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Resistor Case Style:1206 [3216 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%;

RES, 2K4, 1%, 0.25W, 1206, THICK FILM; Resistance:2.4kohm; Product Range:MCWR12 Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Resistor Case Style:1206 [3216 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%;

Supplier's Site Datasheet
Res, 2K4, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Multicomp Pro - 06AC2358 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K4, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Multicomp Pro
06AC2358
Res, 2K4, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Multicomp Pro 06AC2358
RES, 2K4, 1%, 0.25W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:2.4kohm; Product Range:MCWR12 Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%;RoHS Compliant: Yes

RES, 2K4, 1%, 0.25W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:2.4kohm; Product Range:MCWR12 Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 43AC3894 06AC2358
Product Name Res, 2K4, 1%, 0.25W, 1206, Thick Film; Resistance Multicomp Res, 2K4, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Multicomp Pro
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206 1206
Resistance Range 2400 ohms 2400 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R133JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMV-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details