multicomp PRO Surface Mount Chip Resistor, Thick Film, Mcwr Series, 240 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Multicomp Pro MCWR12X2400FTL

Description
Surface Mount Chip Resistor, Thick Film, MCWR Series, 240 ohm, 250 mW, 1%, 200 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Chip Resistor, Thick Film, MCWR Series, 240 ohm, 250 mW, 1%, 200 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 240 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Multicomp Pro - 94X2218 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 240 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Multicomp Pro
94X2218
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 240 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Multicomp Pro 94X2218
Surface Mount Chip Resistor, Thick Film, MCWR Series, 240 ohm, 250 mW, 1%, 200 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, MCWR Series, 240 ohm, 250 mW, 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 240 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Multicomp Pro - 94X2219 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 240 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Multicomp Pro
94X2219
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 240 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Multicomp Pro 94X2219
Surface Mount Chip Resistor, Thick Film, MCWR Series, 240 ohm, 250 mW, 1%, 200 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, MCWR Series, 240 ohm, 250 mW, 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 94X2218
Product Name Surface Mount Chip Resistor, Thick Film, Mcwr Series, 240 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614960-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.1 ohms
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details