multicomp PRO Surface Mount Thick Film Resistor, Mcwr Series, 22 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Multicomp Pro MCWR12X22R0FTL

Description
Surface Mount Thick Film Resistor, MCWR Series, 22 ohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, MCWR Series, 22 ohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Mcwr Series, 22 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Multicomp Pro - 94X2209 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Mcwr Series, 22 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Multicomp Pro
94X2209
Surface Mount Thick Film Resistor, Mcwr Series, 22 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Multicomp Pro 94X2209
Surface Mount Thick Film Resistor, MCWR Series, 22 ohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, MCWR Series, 22 ohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Mcwr Series, 22 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Multicomp Pro - 94X2210 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Mcwr Series, 22 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Multicomp Pro
94X2210
Surface Mount Thick Film Resistor, Mcwr Series, 22 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Multicomp Pro 94X2210
Surface Mount Thick Film Resistor, MCWR Series, 22 ohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, MCWR Series, 22 ohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 94X2209
Product Name Surface Mount Thick Film Resistor, Mcwr Series, 22 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - 1-1614908-0 - Powell Electronics, Inc.
Specs
Configuration Single Resistor
View Details
Through Hole Resistors - 1580291 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Through Hole Resistors - 2019-CF1/4C4R7J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details