multicomp PRO Res, 22K, 1%, 250Mw, 1206, Thick Film; Resistance Multicomp Pro MCWR12X2202FTL

Description
RES, 22K, 1%, 250MW, 1206, THICK FILM; Resistance:22kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RES, 22K, 1%, 250MW, 1206, THICK FILM; Resistance:22kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 22K, 1%, 250Mw, 1206, Thick Film; Resistance Multicomp Pro - 85X6403 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22K, 1%, 250Mw, 1206, Thick Film; Resistance Multicomp Pro
85X6403
Res, 22K, 1%, 250Mw, 1206, Thick Film; Resistance Multicomp Pro 85X6403
RES, 22K, 1%, 250MW, 1206, THICK FILM; Resistance:22kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

RES, 22K, 1%, 250MW, 1206, THICK FILM; Resistance:22kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Mcwr Series, 22 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Multicomp Pro - 94X2214 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Mcwr Series, 22 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Multicomp Pro
94X2214
Surface Mount Thick Film Resistor, Mcwr Series, 22 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Multicomp Pro 94X2214
Surface Mount Thick Film Resistor, MCWR Series, 22 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, MCWR Series, 22 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 85X6403 94X2214
Product Name Res, 22K, 1%, 250Mw, 1206, Thick Film; Resistance Multicomp Pro Surface Mount Thick Film Resistor, Mcwr Series, 22 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Multicomp Pro
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric] Surface Mount Technology (SMT / SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249304 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details