multicomp PRO Res, 2K2, 1%, 250Mw, 1206, Thick Film; Resistance Multicomp Pro MCWR12X2201FTL

Description
RES, 2K2, 1%, 250MW, 1206, THICK FILM; Resistance:2.2kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RES, 2K2, 1%, 250MW, 1206, THICK FILM; Resistance:2.2kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 2K2, 1%, 250Mw, 1206, Thick Film; Resistance Multicomp Pro - 94X2213 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K2, 1%, 250Mw, 1206, Thick Film; Resistance Multicomp Pro
94X2213
Res, 2K2, 1%, 250Mw, 1206, Thick Film; Resistance Multicomp Pro 94X2213
RES, 2K2, 1%, 250MW, 1206, THICK FILM; Resistance:2.2kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

RES, 2K2, 1%, 250MW, 1206, THICK FILM; Resistance:2.2kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Mcwr Series, 2.2 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Multicomp Pro - 94X2212 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Mcwr Series, 2.2 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Multicomp Pro
94X2212
Surface Mount Thick Film Resistor, Mcwr Series, 2.2 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Multicomp Pro 94X2212
Surface Mount Thick Film Resistor, MCWR Series, 2.2 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, MCWR Series, 2.2 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 94X2213 94X2212
Product Name Res, 2K2, 1%, 250Mw, 1206, Thick Film; Resistance Multicomp Pro Surface Mount Thick Film Resistor, Mcwr Series, 2.2 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Multicomp Pro
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric] Surface Mount Technology (SMT / SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623715-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.5000 ohms
Tolerance 10 +/- %
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details