multicomp PRO Res, 220R, 1%, 250Mw, 1206, Thick Film; Resistance Multicomp Pro MCWR12X2200FTL

Description
RES, 220R, 1%, 250MW, 1206, THICK FILM; Resistance:220ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RES, 220R, 1%, 250MW, 1206, THICK FILM; Resistance:220ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 220R, 1%, 250Mw, 1206, Thick Film; Resistance Multicomp Pro - 94X2211 - Newark, An Avnet Company
Chicago, IL, United States
Res, 220R, 1%, 250Mw, 1206, Thick Film; Resistance Multicomp Pro
94X2211
Res, 220R, 1%, 250Mw, 1206, Thick Film; Resistance Multicomp Pro 94X2211
RES, 220R, 1%, 250MW, 1206, THICK FILM; Resistance:220ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

RES, 220R, 1%, 250MW, 1206, THICK FILM; Resistance:220ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Mcwr Series, 220 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Multicomp Pro - 85X6402 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Mcwr Series, 220 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Multicomp Pro
85X6402
Surface Mount Thick Film Resistor, Mcwr Series, 220 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Multicomp Pro 85X6402
Surface Mount Thick Film Resistor, MCWR Series, 220 ohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, MCWR Series, 220 ohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 94X2211 85X6402
Product Name Res, 220R, 1%, 250Mw, 1206, Thick Film; Resistance Multicomp Pro Surface Mount Thick Film Resistor, Mcwr Series, 220 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Multicomp Pro
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric] Surface Mount Technology (SMT / SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details