multicomp PRO Surface Mount Thick Film Resistor, Mcwr Series, 20 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Multicomp Pro MCWR12X2002FTL

Description
Surface Mount Thick Film Resistor, MCWR Series, 20 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, MCWR Series, 20 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Mcwr Series, 20 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Multicomp Pro - 85X6401 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Mcwr Series, 20 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Multicomp Pro
85X6401
Surface Mount Thick Film Resistor, Mcwr Series, 20 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Multicomp Pro 85X6401
Surface Mount Thick Film Resistor, MCWR Series, 20 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, MCWR Series, 20 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Mcwr Series, 20 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Multicomp Pro - 94X2206 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Mcwr Series, 20 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Multicomp Pro
94X2206
Surface Mount Thick Film Resistor, Mcwr Series, 20 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Multicomp Pro 94X2206
Surface Mount Thick Film Resistor, MCWR Series, 20 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, MCWR Series, 20 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 85X6401
Product Name Surface Mount Thick Film Resistor, Mcwr Series, 20 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details