multicomp PRO Surface Mount Thick Film Resistor, Mcwr Series, 200 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Multicomp Pro MCWR12X2000FTL

Description
Surface Mount Thick Film Resistor, MCWR Series, 200 ohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, MCWR Series, 200 ohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Mcwr Series, 200 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Multicomp Pro - 94X2202 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Mcwr Series, 200 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Multicomp Pro
94X2202
Surface Mount Thick Film Resistor, Mcwr Series, 200 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Multicomp Pro 94X2202
Surface Mount Thick Film Resistor, MCWR Series, 200 ohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, MCWR Series, 200 ohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Mcwr Series, 200 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Multicomp Pro - 94X2203 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Mcwr Series, 200 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Multicomp Pro
94X2203
Surface Mount Thick Film Resistor, Mcwr Series, 200 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Multicomp Pro 94X2203
Surface Mount Thick Film Resistor, MCWR Series, 200 ohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, MCWR Series, 200 ohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 94X2202
Product Name Surface Mount Thick Film Resistor, Mcwr Series, 200 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 10 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Chassis Mount Resistors - 1445514 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R362JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers