The Surface Mount Chip Resistor, Thick Film, MCWR Series, part number 94X2187, has a resistance value of 15 kΩ with a tolerance of 1%. It is rated for a maximum power dissipation of 250 mW and can operate at a maximum voltage of 200 V. The resistor is constructed from high-grade ceramic and features a protective coating, ensuring high reliability and stability. It is suitable for use in consumer electronics, computer applications, and telecommunications. The component is RoHS compliant and designed for surface mounting, making it compatible with automatic placement systems. The resistor can withstand soldering temperatures of up to 260°C for short durations, allowing for flexible PCB designs.
Surface Mount Chip Resistor, Thick Film, MCWR Series, 15 kohm, 250 mW, 1%, 200 V RoHS Compliant: Yes
Surface Mount Chip Resistor, Thick Film, MCWR Series, 15 kohm, 250 mW, 1%, 200 V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 94X2187 |
| Product Name | Surface Mount Chip Resistor, Thick Film, Mcwr Series, 15 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Multicomp Pro |
| Configuration | Single Resistor |