multicomp PRO Surface Mount Thick Film Resistor, Mcwr Series, 1.3 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Multicomp Pro MCWR12X1301FTL

Description
Surface Mount Thick Film Resistor, MCWR Series, 1.3 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, MCWR Series, 1.3 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Mcwr Series, 1.3 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Multicomp Pro - 94X2179 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Mcwr Series, 1.3 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Multicomp Pro
94X2179
Surface Mount Thick Film Resistor, Mcwr Series, 1.3 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Multicomp Pro 94X2179
Surface Mount Thick Film Resistor, MCWR Series, 1.3 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, MCWR Series, 1.3 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Mcwr Series, 1.3 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Multicomp Pro - 94X2180 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Mcwr Series, 1.3 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Multicomp Pro
94X2180
Surface Mount Thick Film Resistor, Mcwr Series, 1.3 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Multicomp Pro 94X2180
Surface Mount Thick Film Resistor, MCWR Series, 1.3 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, MCWR Series, 1.3 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 94X2179
Product Name Surface Mount Thick Film Resistor, Mcwr Series, 1.3 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614885-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 330000 ohms
View Details
3 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details