multicomp PRO Surface Mount Chip Resistor, Thick Film, Mcwr Series, 130 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Multicomp Pro MCWR12X1300FTL

Description
Surface Mount Chip Resistor, Thick Film, MCWR Series, 130 ohm, 250 mW, 1%, 200 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Chip Resistor, Thick Film, MCWR Series, 130 ohm, 250 mW, 1%, 200 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 130 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Multicomp Pro - 94X2177 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 130 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Multicomp Pro
94X2177
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 130 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Multicomp Pro 94X2177
Surface Mount Chip Resistor, Thick Film, MCWR Series, 130 ohm, 250 mW, 1%, 200 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, MCWR Series, 130 ohm, 250 mW, 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 130 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Multicomp Pro - 94X2178 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 130 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Multicomp Pro
94X2178
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 130 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Multicomp Pro 94X2178
Surface Mount Chip Resistor, Thick Film, MCWR Series, 130 ohm, 250 mW, 1%, 200 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, MCWR Series, 130 ohm, 250 mW, 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 94X2177
Product Name Surface Mount Chip Resistor, Thick Film, Mcwr Series, 130 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Chassis Mount Resistors - 1311279 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details