multicomp PRO Surface Mount Chip Resistor, Thick Film, Mcwr Series, 120 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Multicomp Pro MCWR12X1200FTL

Description
Surface Mount Chip Resistor, Thick Film, MCWR Series, 120 ohm, 250 mW, 1%, 200 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Chip Resistor, Thick Film, MCWR Series, 120 ohm, 250 mW, 1%, 200 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 120 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Multicomp Pro - 94X2169 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 120 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Multicomp Pro
94X2169
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 120 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Multicomp Pro 94X2169
Surface Mount Chip Resistor, Thick Film, MCWR Series, 120 ohm, 250 mW, 1%, 200 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, MCWR Series, 120 ohm, 250 mW, 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 120R, 1%, 250Mw, 1206, Thick Film; Resistance Multicomp Pro - 94X2170 - Newark, An Avnet Company
Chicago, IL, United States
Res, 120R, 1%, 250Mw, 1206, Thick Film; Resistance Multicomp Pro
94X2170
Res, 120R, 1%, 250Mw, 1206, Thick Film; Resistance Multicomp Pro 94X2170
RES, 120R, 1%, 250MW, 1206, THICK FILM; Resistance:120ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

RES, 120R, 1%, 250MW, 1206, THICK FILM; Resistance:120ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 94X2169 94X2170
Product Name Surface Mount Chip Resistor, Thick Film, Mcwr Series, 120 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Multicomp Pro Res, 120R, 1%, 250Mw, 1206, Thick Film; Resistance Multicomp Pro
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206 [3216 Metric]
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722171 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details