multicomp PRO Surface Mount Thick Film Resistor, Mcwr Series, 11 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Multicomp Pro MCWR12X1102FTL

Description
Surface Mount Thick Film Resistor, MCWR Series, 11 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, MCWR Series, 11 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Mcwr Series, 11 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Multicomp Pro - 85X6399 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Mcwr Series, 11 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Multicomp Pro
85X6399
Surface Mount Thick Film Resistor, Mcwr Series, 11 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Multicomp Pro 85X6399
Surface Mount Thick Film Resistor, MCWR Series, 11 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, MCWR Series, 11 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Mcwr Series, 11 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Multicomp Pro - 94X2166 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Mcwr Series, 11 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Multicomp Pro
94X2166
Surface Mount Thick Film Resistor, Mcwr Series, 11 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Multicomp Pro 94X2166
Surface Mount Thick Film Resistor, MCWR Series, 11 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, MCWR Series, 11 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 85X6399
Product Name Surface Mount Thick Film Resistor, Mcwr Series, 11 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614975-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1690 ohms
View Details
2 suppliers
Through Hole Resistors - 1260417 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - VMI-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2C2R2J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details