multicomp PRO Res, 10K, 1%, 250Mw, 1206, Thick Film; Resistance Multicomp Pro MCWR12X1002FTL

Description
RES, 10K, 1%, 250MW, 1206, THICK FILM; Resistance:10kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes
Description
RES, 10K, 1%, 250MW, 1206, THICK FILM; Resistance:10kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 10K, 1%, 250Mw, 1206, Thick Film; Resistance Multicomp Pro - 94X2162 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K, 1%, 250Mw, 1206, Thick Film; Resistance Multicomp Pro
94X2162
Res, 10K, 1%, 250Mw, 1206, Thick Film; Resistance Multicomp Pro 94X2162
RES, 10K, 1%, 250MW, 1206, THICK FILM; Resistance:10kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

RES, 10K, 1%, 250MW, 1206, THICK FILM; Resistance:10kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

Supplier's Site
Res, 10K, 1%, 250Mw, 1206, Thick Film; Resistance Multicomp Pro - 94X2161 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K, 1%, 250Mw, 1206, Thick Film; Resistance Multicomp Pro
94X2161
Res, 10K, 1%, 250Mw, 1206, Thick Film; Resistance Multicomp Pro 94X2161
RES, 10K, 1%, 250MW, 1206, THICK FILM; Resistance:10kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

RES, 10K, 1%, 250MW, 1206, THICK FILM; Resistance:10kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 94X2162
Product Name Res, 10K, 1%, 250Mw, 1206, Thick Film; Resistance Multicomp Pro
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4700 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Through Hole Resistors - 1722173 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R275JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details