multicomp PRO Res, 100R, 1%, 250Mw, 1206, Thick Film; Resistance Multicomp Pro MCWR12X1000FTL

Description
RES, 100R, 1%, 250MW, 1206, THICK FILM; Resistance:100ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes
Description
RES, 100R, 1%, 250MW, 1206, THICK FILM; Resistance:100ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 100R, 1%, 250Mw, 1206, Thick Film; Resistance Multicomp Pro - 94X2158 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100R, 1%, 250Mw, 1206, Thick Film; Resistance Multicomp Pro
94X2158
Res, 100R, 1%, 250Mw, 1206, Thick Film; Resistance Multicomp Pro 94X2158
RES, 100R, 1%, 250MW, 1206, THICK FILM; Resistance:100ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

RES, 100R, 1%, 250MW, 1206, THICK FILM; Resistance:100ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

Supplier's Site
Res, 100R, 1%, 250Mw, 1206, Thick Film; Resistance Multicomp Pro - 94X2159 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100R, 1%, 250Mw, 1206, Thick Film; Resistance Multicomp Pro
94X2159
Res, 100R, 1%, 250Mw, 1206, Thick Film; Resistance Multicomp Pro 94X2159
RES, 100R, 1%, 250MW, 1206, THICK FILM; Resistance:100ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

RES, 100R, 1%, 250MW, 1206, THICK FILM; Resistance:100ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 94X2158
Product Name Res, 100R, 1%, 250Mw, 1206, Thick Film; Resistance Multicomp Pro
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2C513J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details