multicomp PRO Res, 0R0, 0.25W, 1206, Thick Film; Resistor Case Style Multicomp Pro MCWR12X000 PTL

Description
RES, 0R0, 0.25W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:0ohm; Product Range:MCWR12 Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:-; RoHS Compliant: Yes
Datasheet
Description
RES, 0R0, 0.25W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:0ohm; Product Range:MCWR12 Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:-; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 0R0, 0.25W, 1206, Thick Film; Resistor Case Style Multicomp Pro - 22AC4745 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R0, 0.25W, 1206, Thick Film; Resistor Case Style Multicomp Pro
22AC4745
Res, 0R0, 0.25W, 1206, Thick Film; Resistor Case Style Multicomp Pro 22AC4745
RES, 0R0, 0.25W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:0ohm; Product Range:MCWR12 Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:-; RoHS Compliant: Yes

RES, 0R0, 0.25W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:0ohm; Product Range:MCWR12 Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:-; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 0R0, 0.25W, 1206, Thick Film; Resistance Multicomp - 45AC5485 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R0, 0.25W, 1206, Thick Film; Resistance Multicomp
45AC5485
Res, 0R0, 0.25W, 1206, Thick Film; Resistance Multicomp 45AC5485
RES, 0R0, 0.25W, 1206, THICK FILM; Resistance:0ohm; Product Range:MCWR12 Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Resistor Case Style:1206 [3216 Metric]; Power Rating:250mW; Resistance Tolerance:-;

RES, 0R0, 0.25W, 1206, THICK FILM; Resistance:0ohm; Product Range:MCWR12 Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Resistor Case Style:1206 [3216 Metric]; Power Rating:250mW; Resistance Tolerance:-;

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 22AC4745 45AC5485
Product Name Res, 0R0, 0.25W, 1206, Thick Film; Resistor Case Style Multicomp Pro Res, 0R0, 0.25W, 1206, Thick Film; Resistance Multicomp
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206 1206
Resistance Range 0.0 ohms 0.0 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614959-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2.00E6 ohms
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details