multicomp PRO Surface Mount Chip Resistor, Thick Film, Mcwr Series, 9.1 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Multicomp Pro MCWR12W9R10FTL

Description
Surface Mount Chip Resistor, Thick Film, MCWR Series, 9.1 ohm, 250 mW, 1%, 200 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Chip Resistor, Thick Film, MCWR Series, 9.1 ohm, 250 mW, 1%, 200 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 9.1 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Multicomp Pro - 94X2155 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 9.1 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Multicomp Pro
94X2155
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 9.1 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Multicomp Pro 94X2155
Surface Mount Chip Resistor, Thick Film, MCWR Series, 9.1 ohm, 250 mW, 1%, 200 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, MCWR Series, 9.1 ohm, 250 mW, 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 9R1, 1%, 250Mw, 1206, Thick Film; Resistance Multicomp Pro - 94X2156 - Newark, An Avnet Company
Chicago, IL, United States
Res, 9R1, 1%, 250Mw, 1206, Thick Film; Resistance Multicomp Pro
94X2156
Res, 9R1, 1%, 250Mw, 1206, Thick Film; Resistance Multicomp Pro 94X2156
RES, 9R1, 1%, 250MW, 1206, THICK FILM; Resistance:9.1ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

RES, 9R1, 1%, 250MW, 1206, THICK FILM; Resistance:9.1ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 94X2155 94X2156
Product Name Surface Mount Chip Resistor, Thick Film, Mcwr Series, 9.1 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Multicomp Pro Res, 9R1, 1%, 250Mw, 1206, Thick Film; Resistance Multicomp Pro
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206 [3216 Metric]
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 2573288 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 330 ohms
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD205JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details