multicomp PRO Surface Mount Thick Film Resistor, Mcwr Series, 5.6 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Multicomp Pro MCWR12W5R60FTL

Description
Surface Mount Thick Film Resistor, MCWR Series, 5.6 ohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, MCWR Series, 5.6 ohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Mcwr Series, 5.6 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Multicomp Pro - 94X2151 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Mcwr Series, 5.6 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Multicomp Pro
94X2151
Surface Mount Thick Film Resistor, Mcwr Series, 5.6 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Multicomp Pro 94X2151
Surface Mount Thick Film Resistor, MCWR Series, 5.6 ohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, MCWR Series, 5.6 ohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Mcwr Series, 5.6 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Multicomp Pro - 94X2152 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Mcwr Series, 5.6 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Multicomp Pro
94X2152
Surface Mount Thick Film Resistor, Mcwr Series, 5.6 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Multicomp Pro 94X2152
Surface Mount Thick Film Resistor, MCWR Series, 5.6 ohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, MCWR Series, 5.6 ohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 94X2151
Product Name Surface Mount Thick Film Resistor, Mcwr Series, 5.6 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614707-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3920 ohms
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details