multicomp PRO Surface Mount Thick Film Resistor, Mcwr Series, 4.7 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Multicomp Pro MCWR12W4R70FTL

Description
Surface Mount Thick Film Resistor, MCWR Series, 4.7 ohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, MCWR Series, 4.7 ohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Mcwr Series, 4.7 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Multicomp Pro - 94X2150 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Mcwr Series, 4.7 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Multicomp Pro
94X2150
Surface Mount Thick Film Resistor, Mcwr Series, 4.7 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Multicomp Pro 94X2150
Surface Mount Thick Film Resistor, MCWR Series, 4.7 ohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, MCWR Series, 4.7 ohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Mcwr Series, 4.7 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Multicomp Pro - 94X2149 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Mcwr Series, 4.7 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Multicomp Pro
94X2149
Surface Mount Thick Film Resistor, Mcwr Series, 4.7 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Multicomp Pro 94X2149
Surface Mount Thick Film Resistor, MCWR Series, 4.7 ohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, MCWR Series, 4.7 ohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 94X2150
Product Name Surface Mount Thick Film Resistor, Mcwr Series, 4.7 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details