multicomp PRO Surface Mount Thick Film Resistor, Mcwr Series, 2.7 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Multicomp Pro MCWR12W2R70FTL

Description
Surface Mount Thick Film Resistor, MCWR Series, 2.7 ohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, MCWR Series, 2.7 ohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Mcwr Series, 2.7 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Multicomp Pro - 94X2148 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Mcwr Series, 2.7 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Multicomp Pro
94X2148
Surface Mount Thick Film Resistor, Mcwr Series, 2.7 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Multicomp Pro 94X2148
Surface Mount Thick Film Resistor, MCWR Series, 2.7 ohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, MCWR Series, 2.7 ohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Mcwr Series, 2.7 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Multicomp Pro - 94X2147 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Mcwr Series, 2.7 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Multicomp Pro
94X2147
Surface Mount Thick Film Resistor, Mcwr Series, 2.7 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Multicomp Pro 94X2147
Surface Mount Thick Film Resistor, MCWR Series, 2.7 ohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, MCWR Series, 2.7 ohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 94X2148
Product Name Surface Mount Thick Film Resistor, Mcwr Series, 2.7 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 1364756 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - SMT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details