multicomp PRO Surface Mount Thick Film Resistor, Mcwr Series, 2.2 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Multicomp Pro MCWR12W2R20FTL

Description
Surface Mount Thick Film Resistor, MCWR Series, 2.2 ohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, MCWR Series, 2.2 ohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Mcwr Series, 2.2 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Multicomp Pro - 94X2146 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Mcwr Series, 2.2 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Multicomp Pro
94X2146
Surface Mount Thick Film Resistor, Mcwr Series, 2.2 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Multicomp Pro 94X2146
Surface Mount Thick Film Resistor, MCWR Series, 2.2 ohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, MCWR Series, 2.2 ohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Mcwr Series, 2.2 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Multicomp Pro - 94X2145 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Mcwr Series, 2.2 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Multicomp Pro
94X2145
Surface Mount Thick Film Resistor, Mcwr Series, 2.2 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Multicomp Pro 94X2145
Surface Mount Thick Film Resistor, MCWR Series, 2.2 ohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, MCWR Series, 2.2 ohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 94X2146
Product Name Surface Mount Thick Film Resistor, Mcwr Series, 2.2 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1468303 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Current Sense Transformers -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details