The Surface Mount Thick Film Resistor, MCWR Series, features a resistance value of 2 ohms with a power rating of 250 mW and a tolerance of 1%. It is designed to operate at a maximum voltage of 200 V and is housed in a 1206 (3216 metric) package. This resistor is RoHS compliant, ensuring it meets environmental standards. The construction includes a high-grade ceramic body with internal metal electrodes and a resistive paste that is laser-trimmed for precision. It is suitable for applications in consumer electronics, computer systems, and telecommunications. The resistor can withstand a maximum overload voltage of 400 V and operates effectively within a temperature range of -55°C to +155°C. Its robust design allows for reliable soldering and compatibility with automatic placement systems, making it a practical choice for various electronic projects.
Surface Mount Chip Resistor, Thick Film, MCWR Series, 2 ohm, 250 mW, 1%, 200 V RoHS Compliant: Yes
Surface Mount Thick Film Resistor, MCWR Series, 2 ohm, 250 mW, 1%, 200 V, 1206 [3216 Metric] RoHS Compliant: Yes
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 94X2143 | 94X2144 |
| Product Name | Surface Mount Chip Resistor, Thick Film, Mcwr Series, 2 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Multicomp Pro | Surface Mount Thick Film Resistor, Mcwr Series, 2 Ohm, 250 Mw, 1%, 200 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro |
| Configuration | Single Resistor | Single Resistor |