multicomp PRO Res, 1R8, 1%, 0.25W, 1206, Thick Film; Resistance Multicomp MCWR12W1R80FTL

Description
RES, 1R8, 1%, 0.25W, 1206, THICK FILM; Resistance:1.8ohm; Product Range:MCWR12 Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Resistor Case Style:1206 [3216 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%;
Datasheet
Description
RES, 1R8, 1%, 0.25W, 1206, THICK FILM; Resistance:1.8ohm; Product Range:MCWR12 Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Resistor Case Style:1206 [3216 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%;
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1R8, 1%, 0.25W, 1206, Thick Film; Resistance Multicomp - 43AC3889 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R8, 1%, 0.25W, 1206, Thick Film; Resistance Multicomp
43AC3889
Res, 1R8, 1%, 0.25W, 1206, Thick Film; Resistance Multicomp 43AC3889
RES, 1R8, 1%, 0.25W, 1206, THICK FILM; Resistance:1.8ohm; Product Range:MCWR12 Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Resistor Case Style:1206 [3216 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%;

RES, 1R8, 1%, 0.25W, 1206, THICK FILM; Resistance:1.8ohm; Product Range:MCWR12 Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Resistor Case Style:1206 [3216 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%;

Supplier's Site Datasheet
Res, 1R8, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Multicomp Pro - 06AC2353 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R8, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Multicomp Pro
06AC2353
Res, 1R8, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Multicomp Pro 06AC2353
RES, 1R8, 1%, 0.25W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:1.8ohm; Product Range:MCWR12 Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 1R8, 1%, 0.25W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:1.8ohm; Product Range:MCWR12 Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 43AC3889 06AC2353
Product Name Res, 1R8, 1%, 0.25W, 1206, Thick Film; Resistance Multicomp Res, 1R8, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Multicomp Pro
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206 1206
Resistance Range 1.8 ohms 1.8 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722232 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details