multicomp PRO Surface Mount Chip Resistor, Thick Film, Mcwr Series, 910 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro MCWR08X9100FTL

Description
Surface Mount Chip Resistor, Thick Film, MCWR Series, 910 ohm, 125 mW, 1%, 150 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Chip Resistor, Thick Film, MCWR Series, 910 ohm, 125 mW, 1%, 150 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 910 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro - 94X2126 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 910 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro
94X2126
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 910 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro 94X2126
Surface Mount Chip Resistor, Thick Film, MCWR Series, 910 ohm, 125 mW, 1%, 150 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, MCWR Series, 910 ohm, 125 mW, 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 910 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro - 94X2127 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 910 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro
94X2127
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 910 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro 94X2127
Surface Mount Chip Resistor, Thick Film, MCWR Series, 910 ohm, 125 mW, 1%, 150 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, MCWR Series, 910 ohm, 125 mW, 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 94X2126
Product Name Surface Mount Chip Resistor, Thick Film, Mcwr Series, 910 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614883-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 180 ohms
View Details
2 suppliers
Surface Mount Resistors - 2567737P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
View Details
0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 4756662 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers