multicomp PRO Surface Mount Chip Resistor, Thick Film, Mcwr Series, 8.2 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro MCWR08X8201FTL

Description
Surface Mount Chip Resistor, Thick Film, MCWR Series, 8.2 kohm, 125 mW, 1%, 150 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Chip Resistor, Thick Film, MCWR Series, 8.2 kohm, 125 mW, 1%, 150 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 8.2 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro - 94X2112 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 8.2 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro
94X2112
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 8.2 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro 94X2112
Surface Mount Chip Resistor, Thick Film, MCWR Series, 8.2 kohm, 125 mW, 1%, 150 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, MCWR Series, 8.2 kohm, 125 mW, 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 8K2, 1%, 125Mw, 0805, Thick Film; Resistance Multicomp Pro - 94X2113 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8K2, 1%, 125Mw, 0805, Thick Film; Resistance Multicomp Pro
94X2113
Res, 8K2, 1%, 125Mw, 0805, Thick Film; Resistance Multicomp Pro 94X2113
RES, 8K2, 1%, 125MW, 0805, THICK FILM; Resistance:8.2kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

RES, 8K2, 1%, 125MW, 0805, THICK FILM; Resistance:8.2kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 94X2112 94X2113
Product Name Surface Mount Chip Resistor, Thick Film, Mcwr Series, 8.2 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro Res, 8K2, 1%, 125Mw, 0805, Thick Film; Resistance Multicomp Pro
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805 [2012 Metric]
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Surface Mount Resistors - 2176073-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 634 ohms
View Details
4 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details