multicomp PRO Surface Mount Chip Resistor, Thick Film, Mcwr Series, 820 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro MCWR08X8200FTL

Description
Surface Mount Chip Resistor, Thick Film, MCWR Series, 820 ohm, 125 mW, 1%, 150 V RoHS Compliant: Yes
Description
Surface Mount Chip Resistor, Thick Film, MCWR Series, 820 ohm, 125 mW, 1%, 150 V RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Surface Mount Chip Resistor, Thick Film, MCWR Series, with a resistance value of 820 Ohm, is designed for applications requiring high reliability and stability. It has a power rating of 125 mW and can operate at a maximum voltage of 150 V. This resistor features a tolerance of 1%, ensuring precise performance in various electronic circuits. The construction includes a high-grade ceramic body with internal metal electrodes and a protective coating, making it suitable for automatic placement systems on printed circuit boards. The resistor is RoHS compliant, indicating it meets environmental standards. It is applicable in consumer electronics, computer applications, and telecommunications.

Datasheet Summary
Powered by GS/AI

The Surface Mount Chip Resistor, Thick Film, MCWR Series, with a resistance value of 820 Ohm, is designed for applications requiring high reliability and stability. It has a power rating of 125 mW and can operate at a maximum voltage of 150 V. This resistor features a tolerance of 1%, ensuring precise performance in various electronic circuits. The construction includes a high-grade ceramic body with internal metal electrodes and a protective coating, making it suitable for automatic placement systems on printed circuit boards. The resistor is RoHS compliant, indicating it meets environmental standards. It is applicable in consumer electronics, computer applications, and telecommunications.

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 820 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro - 94X2111 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 820 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro
94X2111
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 820 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro 94X2111
Surface Mount Chip Resistor, Thick Film, MCWR Series, 820 ohm, 125 mW, 1%, 150 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, MCWR Series, 820 ohm, 125 mW, 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 820 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro - 94X2110 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 820 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro
94X2110
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 820 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro 94X2110
Surface Mount Chip Resistor, Thick Film, MCWR Series, 820 ohm, 125 mW, 1%, 150 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, MCWR Series, 820 ohm, 125 mW, 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 94X2111
Product Name Surface Mount Chip Resistor, Thick Film, Mcwr Series, 820 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 2573340 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
Resistance Range 5.1 ohms
View Details
Through Hole Resistors - 2019-CF1/4C684J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers