multicomp PRO Surface Mount Thick Film Resistor, Mcwr Series, 7.5 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro MCWR08X7501FTL

Description
Surface Mount Thick Film Resistor, MCWR Series, 7.5 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, MCWR Series, 7.5 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Mcwr Series, 7.5 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro - 94X2100 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Mcwr Series, 7.5 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro
94X2100
Surface Mount Thick Film Resistor, Mcwr Series, 7.5 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro 94X2100
Surface Mount Thick Film Resistor, MCWR Series, 7.5 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, MCWR Series, 7.5 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Mcwr Series, 7.5 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro - 94X2101 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Mcwr Series, 7.5 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro
94X2101
Surface Mount Thick Film Resistor, Mcwr Series, 7.5 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro 94X2101
Surface Mount Thick Film Resistor, MCWR Series, 7.5 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, MCWR Series, 7.5 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 94X2100
Product Name Surface Mount Thick Film Resistor, Mcwr Series, 7.5 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375453-BVE-A-R001-1.0 - Win Source Electronics
Specs
Resistance Range 1.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R123JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers