multicomp PRO Surface Mount Chip Resistor, Thick Film, Mcwr Series, 750 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro MCWR08X7500FTL

Description
Surface Mount Chip Resistor, Thick Film, MCWR Series, 750 ohm, 125 mW, 1%, 150 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Chip Resistor, Thick Film, MCWR Series, 750 ohm, 125 mW, 1%, 150 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 750 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro - 94X2099 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 750 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro
94X2099
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 750 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro 94X2099
Surface Mount Chip Resistor, Thick Film, MCWR Series, 750 ohm, 125 mW, 1%, 150 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, MCWR Series, 750 ohm, 125 mW, 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 750 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro - 94X2098 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 750 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro
94X2098
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 750 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro 94X2098
Surface Mount Chip Resistor, Thick Film, MCWR Series, 750 ohm, 125 mW, 1%, 150 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, MCWR Series, 750 ohm, 125 mW, 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 94X2099
Product Name Surface Mount Chip Resistor, Thick Film, Mcwr Series, 750 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C182J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 1-1614352-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 232 ohms
View Details
2 suppliers