multicomp PRO Surface Mount Chip Resistor, Thick Film, Mcwr Series, 71.5 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro MCWR08X71R5FTL

Description
Surface Mount Chip Resistor, Thick Film, MCWR Series, 71.5 ohm, 125 mW, 1%, 150 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Chip Resistor, Thick Film, MCWR Series, 71.5 ohm, 125 mW, 1%, 150 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 71.5 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro - 94X2093 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 71.5 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro
94X2093
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 71.5 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro 94X2093
Surface Mount Chip Resistor, Thick Film, MCWR Series, 71.5 ohm, 125 mW, 1%, 150 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, MCWR Series, 71.5 ohm, 125 mW, 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 71.5 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro - 94X2094 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 71.5 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro
94X2094
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 71.5 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro 94X2094
Surface Mount Chip Resistor, Thick Film, MCWR Series, 71.5 ohm, 125 mW, 1%, 150 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, MCWR Series, 71.5 ohm, 125 mW, 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 94X2093
Product Name Surface Mount Chip Resistor, Thick Film, Mcwr Series, 71.5 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Chassis Mount Resistors - 1311281 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details