multicomp PRO Surface Mount Chip Resistor, Thick Film, Mcwr Series, 715 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro MCWR08X7150FTL

Description
Surface Mount Chip Resistor, Thick Film, MCWR Series, 715 ohm, 125 mW, 1%, 150 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Chip Resistor, Thick Film, MCWR Series, 715 ohm, 125 mW, 1%, 150 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 715 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro - 94X2096 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 715 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro
94X2096
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 715 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro 94X2096
Surface Mount Chip Resistor, Thick Film, MCWR Series, 715 ohm, 125 mW, 1%, 150 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, MCWR Series, 715 ohm, 125 mW, 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 715 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro - 94X2095 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 715 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro
94X2095
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 715 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro 94X2095
Surface Mount Chip Resistor, Thick Film, MCWR Series, 715 ohm, 125 mW, 1%, 150 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, MCWR Series, 715 ohm, 125 mW, 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 94X2096
Product Name Surface Mount Chip Resistor, Thick Film, Mcwr Series, 715 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 2567555P - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 0.0039 ohms
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details