multicomp PRO Surface Mount Thick Film Resistor, Mcwr Series, 680 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro MCWR08X6803FTL

Description
Surface Mount Thick Film Resistor, MCWR Series, 680 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, MCWR Series, 680 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Mcwr Series, 680 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro - 94X2090 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Mcwr Series, 680 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro
94X2090
Surface Mount Thick Film Resistor, Mcwr Series, 680 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro 94X2090
Surface Mount Thick Film Resistor, MCWR Series, 680 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, MCWR Series, 680 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Mcwr Series, 680 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro - 94X2089 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Mcwr Series, 680 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro
94X2089
Surface Mount Thick Film Resistor, Mcwr Series, 680 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro 94X2089
Surface Mount Thick Film Resistor, MCWR Series, 680 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, MCWR Series, 680 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 94X2090
Product Name Surface Mount Thick Film Resistor, Mcwr Series, 680 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623715-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.5000 ohms
Tolerance 10 +/- %
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details