multicomp PRO Res, 68K, 1%, 125Mw, 0805, Thick Film; Resistance Multicomp Pro MCWR08X6802FTL

Description
RES, 68K, 1%, 125MW, 0805, THICK FILM; Resistance:68kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RES, 68K, 1%, 125MW, 0805, THICK FILM; Resistance:68kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 68K, 1%, 125Mw, 0805, Thick Film; Resistance Multicomp Pro - 94X2088 - Newark, An Avnet Company
Chicago, IL, United States
Res, 68K, 1%, 125Mw, 0805, Thick Film; Resistance Multicomp Pro
94X2088
Res, 68K, 1%, 125Mw, 0805, Thick Film; Resistance Multicomp Pro 94X2088
RES, 68K, 1%, 125MW, 0805, THICK FILM; Resistance:68kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

RES, 68K, 1%, 125MW, 0805, THICK FILM; Resistance:68kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 68 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro - 94X2087 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 68 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro
94X2087
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 68 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro 94X2087
Surface Mount Chip Resistor, Thick Film, MCWR Series, 68 kohm, 125 mW, 1%, 150 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, MCWR Series, 68 kohm, 125 mW, 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 94X2088 94X2087
Product Name Res, 68K, 1%, 125Mw, 0805, Thick Film; Resistance Multicomp Pro Surface Mount Chip Resistor, Thick Film, Mcwr Series, 68 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric] Surface Mount Technology (SMT / SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1445545 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details