multicomp PRO Res, 6K8, 1%, 125Mw, 0805, Thick Film; Resistance Multicomp Pro MCWR08X6801FTL

Description
RES, 6K8, 1%, 125MW, 0805, THICK FILM; Resistance:6.8kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RES, 6K8, 1%, 125MW, 0805, THICK FILM; Resistance:6.8kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 6K8, 1%, 125Mw, 0805, Thick Film; Resistance Multicomp Pro - 94X2086 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K8, 1%, 125Mw, 0805, Thick Film; Resistance Multicomp Pro
94X2086
Res, 6K8, 1%, 125Mw, 0805, Thick Film; Resistance Multicomp Pro 94X2086
RES, 6K8, 1%, 125MW, 0805, THICK FILM; Resistance:6.8kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

RES, 6K8, 1%, 125MW, 0805, THICK FILM; Resistance:6.8kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 6K8, 1%, 125Mw, 0805, Thick Film; Resistance Multicomp Pro - 94X2085 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K8, 1%, 125Mw, 0805, Thick Film; Resistance Multicomp Pro
94X2085
Res, 6K8, 1%, 125Mw, 0805, Thick Film; Resistance Multicomp Pro 94X2085
RES, 6K8, 1%, 125MW, 0805, THICK FILM; Resistance:6.8kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

RES, 6K8, 1%, 125MW, 0805, THICK FILM; Resistance:6.8kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 94X2086
Product Name Res, 6K8, 1%, 125Mw, 0805, Thick Film; Resistance Multicomp Pro
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R472JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Surface Mount Resistors - 1691746 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details