multicomp PRO Surface Mount Thick Film Resistor, Mcwr Series, 64.9 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro MCWR08X64R9FTL

Description
Surface Mount Thick Film Resistor, MCWR Series, 64.9 ohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, MCWR Series, 64.9 ohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Mcwr Series, 64.9 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro - 94X2075 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Mcwr Series, 64.9 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro
94X2075
Surface Mount Thick Film Resistor, Mcwr Series, 64.9 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro 94X2075
Surface Mount Thick Film Resistor, MCWR Series, 64.9 ohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, MCWR Series, 64.9 ohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Mcwr Series, 64.9 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro - 94X2076 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Mcwr Series, 64.9 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro
94X2076
Surface Mount Thick Film Resistor, Mcwr Series, 64.9 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro 94X2076
Surface Mount Thick Film Resistor, MCWR Series, 64.9 ohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, MCWR Series, 64.9 ohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 94X2075
Product Name Surface Mount Thick Film Resistor, Mcwr Series, 64.9 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614965-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 36000 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1617589 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R8R2JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details