multicomp PRO Surface Mount Thick Film Resistor, Mcwr Series, 6.49 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro MCWR08X6491FTL

Description
Surface Mount Thick Film Resistor, MCWR Series, 6.49 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, MCWR Series, 6.49 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Mcwr Series, 6.49 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro - 94X2078 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Mcwr Series, 6.49 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro
94X2078
Surface Mount Thick Film Resistor, Mcwr Series, 6.49 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro 94X2078
Surface Mount Thick Film Resistor, MCWR Series, 6.49 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, MCWR Series, 6.49 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Mcwr Series, 6.49 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro - 94X2077 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Mcwr Series, 6.49 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro
94X2077
Surface Mount Thick Film Resistor, Mcwr Series, 6.49 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro 94X2077
Surface Mount Thick Film Resistor, MCWR Series, 6.49 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, MCWR Series, 6.49 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 94X2078
Product Name Surface Mount Thick Film Resistor, Mcwr Series, 6.49 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623715-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.5000 ohms
Tolerance 10 +/- %
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details