multicomp PRO Surface Mount Chip Resistor, Thick Film, Mcwr Series, 6.2 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro MCWR08X6201FTL

Description
Surface Mount Chip Resistor, Thick Film, MCWR Series, 6.2 kohm, 125 mW, 1%, 150 V RoHS Compliant: Yes
Description
Surface Mount Chip Resistor, Thick Film, MCWR Series, 6.2 kohm, 125 mW, 1%, 150 V RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Surface Mount Chip Resistor, Thick Film, MCWR Series, with a resistance value of 6.2 kΩ, is designed for applications requiring high reliability and stability. It has a power rating of 125 mW and a tolerance of 1%, making it suitable for precise electronic applications. The maximum operating voltage is 150 V, and it is compliant with RoHS standards. The resistor features a robust construction with a high-grade ceramic body and is suitable for automatic placement systems on printed circuit boards. Its dimensions are compatible with standard surface mount technology, allowing for efficient assembly and reduced size of final equipment. The product is ideal for use in consumer electronics, computer applications, and telecommunications.

Datasheet Summary
Powered by GS/AI

The Surface Mount Chip Resistor, Thick Film, MCWR Series, with a resistance value of 6.2 kΩ, is designed for applications requiring high reliability and stability. It has a power rating of 125 mW and a tolerance of 1%, making it suitable for precise electronic applications. The maximum operating voltage is 150 V, and it is compliant with RoHS standards. The resistor features a robust construction with a high-grade ceramic body and is suitable for automatic placement systems on printed circuit boards. Its dimensions are compatible with standard surface mount technology, allowing for efficient assembly and reduced size of final equipment. The product is ideal for use in consumer electronics, computer applications, and telecommunications.

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 6.2 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro - 94X2070 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 6.2 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro
94X2070
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 6.2 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro 94X2070
Surface Mount Chip Resistor, Thick Film, MCWR Series, 6.2 kohm, 125 mW, 1%, 150 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, MCWR Series, 6.2 kohm, 125 mW, 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 6.2 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro - 94X2069 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 6.2 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro
94X2069
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 6.2 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro 94X2069
Surface Mount Chip Resistor, Thick Film, MCWR Series, 6.2 kohm, 125 mW, 1%, 150 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, MCWR Series, 6.2 kohm, 125 mW, 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 94X2070
Product Name Surface Mount Chip Resistor, Thick Film, Mcwr Series, 6.2 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1445545 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD153JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details